NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5604BK0VLH4R SPC5604BK0VLH4R

Description
Manufacturer: NXP Win Source Part Number: 897004-SPC5604BK0VLH 4R Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 64-LQFP (10x10) Core Processor: e200z0h Speed: 48MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5604 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 897004-SPC5604BK0VLH 4R Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 64-LQFP (10x10) Core Processor: e200z0h Speed: 48MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5604 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC5604BK0VLH4R - 897004-SPC5604BK0VLH4R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5604BK0VLH4R
897004-SPC5604BK0VLH4R
Embedded - Embedded - Microcontrollers - SPC5604BK0VLH4R 897004-SPC5604BK0VLH4R
Manufacturer: NXP Win Source Part Number: 897004-SPC5604BK0VLH 4R Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 64-LQFP (10x10) Core Processor: e200z0h Speed: 48MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5604 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 897004-SPC5604BK0VLH4R
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: e200z0h series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Core Processor: e200z0h
Speed: 48MHz
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC5604
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - SPC5604BK0VLH4R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5604BK0VLH4R-ND
Microcontrollers SPC5604BK0VLH4R-ND
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-SPC5604BK0VLH4R
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-SPC5604BK0VLH4R
IC MCU 32BIT 512KB FLASH 64LQFP Product overview: SPC5604BK0VLH4R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5604BK0VLH4R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 64LQFP Product overview: SPC5604BK0VLH4R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5604BK0VLH4R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SPC5604BK0VLH4R - Rochester Electronics
Newburyport, MA, United States
MPC5604B - NXP 32-bit MCU, Power Arch core, 512KB Flash

MPC5604B - NXP 32-bit MCU, Power Arch core, 512KB Flash

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5604BK0VLH4R
32-bit Microcontrollers - MCU SPC5604BK0VLH4R
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 512KB Flash, 48MHz, -40/+105degC, Automotive Grade, QFP 64

32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 512KB Flash, 48MHz, -40/+105degC, Automotive Grade, QFP 64

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5604BK0VLH4R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5604BK0VLH4R
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5604BK0VLH4R
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site
Microcontrollers - SPC5604BK0VLH4R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5604BK0VLH4R
Microcontrollers SPC5604BK0VLH4R
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - SPC5604BK0VLH4R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5604BK0VLH4R
Embedded - Microcontrollers SPC5604BK0VLH4R
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 897004-SPC5604BK0VLH4R SPC5604BK0VLH4R-ND 685-SPC5604BK0VLH4R SPC5604BK0VLH4R SPC5604BK0VLH4R SPC5604BK0VLH4R SPC5604BK0VLH4R SPC5604BK0VLH4R
Product Name Embedded - Embedded - Microcontrollers - SPC5604BK0VLH4R Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 64 MHz 48 MHz 48 MHz
RAM 512 KB 32 KB 32 KB 32 KB 32 KB
ROM 64 KB 512 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded Microcontroller MCU - 685-A2C00979802 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details