NXP Semiconductors 32-bit 32BIT 512KB Embedded Microcontroller MCU SPC5604BK0MLL6

Description
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: SPC5604BK0MLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5604BK0MLL6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: SPC5604BK0MLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5604BK0MLL6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-SPC5604BK0MLL6
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-SPC5604BK0MLL6
IC MCU 32BIT 512KB FLASH 100LQFP Product overview: SPC5604BK0MLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5604BK0MLL6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100LQFP Product overview: SPC5604BK0MLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5604BK0MLL6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-14920-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14920-ND
Microcontrollers 568-14920-ND
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC5604BK0MLL6 - 897003-SPC5604BK0MLL6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5604BK0MLL6
897003-SPC5604BK0MLL6
Embedded - Embedded - Microcontrollers - SPC5604BK0MLL6 897003-SPC5604BK0MLL6
Manufacturer: NXP Win Source Part Number: 897003-SPC5604BK0MLL 6 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: e200z0h Speed: 64MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5604 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14920, 935311721557, SPC5604BK0MLL6-ND

Manufacturer: NXP
Win Source Part Number: 897003-SPC5604BK0MLL6
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Core Processor: e200z0h
Speed: 64MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC5604
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14920, 935311721557, SPC5604BK0MLL6-ND

Buy Now Datasheet
 - SPC5604BK0MLL6 - Rochester Electronics
Newburyport, MA, United States
MPC5604B - NXP 32-bit MCU, Power Arch core, 512KB Flash

MPC5604B - NXP 32-bit MCU, Power Arch core, 512KB Flash

Supplier's Site Datasheet
Microcontrollers - SPC5604BK0MLL6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5604BK0MLL6
Microcontrollers SPC5604BK0MLL6
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5604BK0MLL6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5604BK0MLL6
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5604BK0MLL6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site
Microcontrollers - SPC5604BK0MLL6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5604BK0MLL6
Microcontrollers SPC5604BK0MLL6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5604BK0MLL6
32-bit Microcontrollers - MCU SPC5604BK0MLL6
32-bit Microcontrollers - MCU 512KB Flash 64MHz -40/+125degC

32-bit Microcontrollers - MCU 512KB Flash 64MHz -40/+125degC

Buy Now Datasheet
Embedded - Microcontrollers - SPC5604BK0MLL6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5604BK0MLL6
Embedded - Microcontrollers SPC5604BK0MLL6
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC5604BK0MLL6 568-14920-ND 897003-SPC5604BK0MLL6 SPC5604BK0MLL6 SPC5604BK0MLL6 SPC5604BK0MLL6 SPC5604BK0MLL6 SPC5604BK0MLL6 SPC5604BK0MLL6
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - SPC5604BK0MLL6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 32 KB 32 KB 512 KB 32 KB 32 KB 32 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25MCAHXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers