e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Win Source Part Number: 1264040-SPC5604BK0ML
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z0h
Speed: 64MHz
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 32K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935320226528
Base Product Number: SPC5604
IC MCU 32BIT 512KB FLASH 64LQFP Product overview: SPC5604BK0MLH6R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5604BK0MLH6R can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU 512K FLASH 32K RAM 64MHz
IC MCU 32BIT 512KB FLASH 64LQFP
IC MCU 32BIT 512KB FLASH 64LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5604BK0MLH6R-ND | 1264040-SPC5604BK0MLH6R | 685-SPC5604BK0MLH6R | SPC5604BK0MLH6R | SPC5604BK0MLH6R | SPC5604BK0MLH6R | SPC5604BK0MLH6R |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 12x10b | ||||||
| RAM | 32 KB | 512 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB | 64 KB |