IC MCU 32BIT 512KB FLASH 64LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-SPC5604BAMLH6-ND | SPC5604BAMLH6 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 64 MHz | 64 MHz |
| Bits | Other; A/D 12x10b SAR | |
| RAM | 32 KB | 32 KB |
| ROM | 512 KB |