IC MCU 32BIT 384KB FLASH 100LQFP Product overview: SPC5603PF1VLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5603PF1VLL6 can be used for catalog matching and distributor lookup.
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
Manufacturer: NXP
Win Source Part Number: 712293-SPC5603PF1VLL
Packaging: Tray
Mounting Style: SMD
Core Processor: e200z0h
Speed: 64MHz
Connectivity: CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 30x10b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: SPC5603
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 68
Date RAM Size: 36K x 8
IC MCU 32BIT 384KB FLASH 100LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 384KB Flash, 64MHz, -40/+105degC, Automotive Grade, QFP 100
IC MCU 32BIT 384KB FLASH 100LQFP
IC MCU 32BIT 384KB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5603PF1VLL6 | SPC5603PF1VLL6-ND | 712293-SPC5603PF1VLL6 | SPC5603PF1VLL6 | SPC5603PF1VLL6 | SPC5603PF1VLL6 | SPC5603PF1VLL6 | SPC5603PF1VLL6 |
| Product Name | 32-bit 32BIT 384KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - SPC5603PF1VLL6 | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 36 KB | 36 KB | 384 KB | 36 KB | 36 KB | 36 KB | ||
| ROM | 64 KB | 384 KB | 64 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |