e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 40MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 384KB FLASH 100LQFP Product overview: SPC5603PEF1MLL4R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5603PEF1MLL4R
Win Source Part Number: 1264059-SPC5603PEF1M
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z0h
Speed: 40MHz
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 36K x 8
Data Converters: A/D 30x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935311763528
Base Product Number: SPC5603
IC MCU 32BIT 384KB FLASH 100LQFP
32-bit Microcontrollers - MCU 384KB Flash 40MHz -40/+125degC
IC MCU 32BIT 384KB FLASH 100LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 40MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 40MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5603PEF1MLL4R-ND | 685-SPC5603PEF1MLL4R | 1264059-SPC5603PEF1MLL4R | SPC5603PEF1MLL4R | SPC5603PEF1MLL4R | SPC5603PEF1MLL4R | SPC5603PEF1MLL4R |
| Product Name | Microcontrollers | 32-bit 32BIT 384KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 30x10b | ||||||
| RAM | 36 KB | 36 KB | 384 KB | 36 KB | 36 KB | ||
| ROM | 384 KB | 64 KB | 64 KB |