MPC5603B - BOLERO 512K-NXP 32-bit MCU, Power Architecture core, 384KB Flash
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 384KB Flash, -40/125degC, Automotive Grade, QFP 144, 64MHz
IC MCU 32BIT 384KB FLASH 144LQFP
IC MCU 32BIT 384KB FLASH 144LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5603BK0MLQ6 | SPC5603BK0MLQ6-ND | SPC5603BK0MLQ6 | SPC5603BK0MLQ6 | SPC5603BK0MLQ6 | SPC5603BK0MLQ6 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | Active | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; LQFP144 | LFQP; Other; 144-LQFP | Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz |