e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
Manufacturer: NXP USA Inc.
Win Source Part Number: 1318804-SPC5603BAVLQ
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: e200z0h
Speed: 48MHz
Standard Package: 60
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 123
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 28K x 8
Data Converters: A/D 36x10b
Oscillator Type: Internal
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 144-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935321991557
Base Product Number: SPC5603
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 384KB FLASH 144LQFP Product overview: SPC5603BAVLQ4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5603BAVLQ4 can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 384KB Flash, 48MHz, -40/+105degC, Automotive Grade, QFP 144
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 384KB FLASH 144LQFP
IC MCU 32BIT 384KB FLASH 144LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5603BAVLQ4-ND | 1318804-SPC5603BAVLQ4 | 685-SPC5603BAVLQ4 | SPC5603BAVLQ4 | SPC5603BAVLQ4 | SPC5603BAVLQ4 | SPC5603BAVLQ4 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 384KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 64 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 36x10b | ||||||
| RAM | 28 KB | 384 KB | 28 KB | 28 KB | 28 KB | ||
| ROM | 384 KB | 64 KB |