NXP Semiconductors 32-bit 32BIT 256KB Embedded Microcontroller MCU SPC5602PEF0MLL6

Description
RISC Microcontroller, 32-Bit, FLASH, E200 CPU, 64MHz, CMOS, PQFP100
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, E200 CPU, 64MHz, CMOS, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SPC5602PEF0MLL6 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, E200 CPU, 64MHz, CMOS, PQFP100

RISC Microcontroller, 32-Bit, FLASH, E200 CPU, 64MHz, CMOS, PQFP100

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-SPC5602PEF0MLL6
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-SPC5602PEF0MLL6
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: SPC5602PEF0MLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5602PEF0MLL6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100LQFP Product overview: SPC5602PEF0MLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5602PEF0MLL6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-13757-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13757-ND
Microcontrollers 568-13757-ND
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1004027-SPC5602PEF0MLL6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1004027-SPC5602PEF0MLL6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1004027-SPC5602PEF0MLL6
Win Source Part Number: 1004027-SPC5602PEF0M LL6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MPC56xx Qorivva Core Processor: e200z0h Speed: 64MHz Package: Tray Standard Package: 450 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 16 RAM Size: 20K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: SPC5602PEF0MLL6-ND,9 35323207557,568-1375 7 Base Product Number: SPC5602

Win Source Part Number: 1004027-SPC5602PEF0MLL6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z0h
Speed: 64MHz
Package: Tray
Standard Package: 450
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 16
RAM Size: 20K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: SPC5602PEF0MLL6-ND,935323207557,568-13757
Base Product Number: SPC5602

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5602PEF0MLL6
32-bit Microcontrollers - MCU SPC5602PEF0MLL6
32-bit Microcontrollers - MCU 256K FLASH, 20K RAM

32-bit Microcontrollers - MCU 256K FLASH, 20K RAM

Buy Now Datasheet
Embedded - Microcontrollers - SPC5602PEF0MLL6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5602PEF0MLL6
Embedded - Microcontrollers SPC5602PEF0MLL6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - SPC5602PEF0MLL6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5602PEF0MLL6
Microcontrollers SPC5602PEF0MLL6
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - SPC5602PEF0MLL6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5602PEF0MLL6
Microcontrollers SPC5602PEF0MLL6
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5602PEF0MLL6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5602PEF0MLL6
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5602PEF0MLL6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Power, 64Mhz, Lqfp-100; Product Range Nxp - 89T6750 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Power, 64Mhz, Lqfp-100; Product Range Nxp
89T6750
Microcontroller Mcu, 32 Bit, Power, 64Mhz, Lqfp-100; Product Range Nxp 89T6750
MICROCONTROLLER MCU, 32 BIT, POWER, 64MHZ, LQFP-100; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:20KB; CPU Speed:64MHz RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, POWER, 64MHZ, LQFP-100; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:20KB; CPU Speed:64MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - SPC5602PEF0MLL6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5602PEF0MLL6
Microcontrollers SPC5602PEF0MLL6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC5602PEF0MLL6 685-SPC5602PEF0MLL6 568-13757-ND 1004027-SPC5602PEF0MLL6 SPC5602PEF0MLL6 SPC5602PEF0MLL6 SPC5602PEF0MLL6 SPC5602PEF0MLL6 89T6750 SPC5602PEF0MLL6
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Power, 64Mhz, Lqfp-100; Product Range Nxp Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Life Cycle Stage Active Active Active
ROM Type Flash EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP100 Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded Microcontroller MCU - 685-CG7497AAT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details