Manufacturer: NXP USA Inc.
Win Source Part Number: 1322644-SPC5602DF1ML
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: e200z0h
Speed: 48MHz
Standard Package: 800
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 16
RAM Size: 16K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 64-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935311786557
Base Product Number: SPC5602
RoHS Status: ROHS3 Compliant
Microcontroller, 32-Bit, FLASH, E200 CPU, 48MHz, CMOS, PQFP64
IC MCU 32BIT 256KB FLASH 64LQFP Product overview: SPC5602DF1MLH4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5602DF1MLH4 can be used for catalog matching and distributor lookup.
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
MICROCONTROLLER MCU, 32 BIT, POWER, 48MHZ, LQFP-64; Product Range:MPC5 Family MPC56xx Series Microcontrollers; Architecture:Power Architecture; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:16KB; CPU Speed:48MHz RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32bit 128k Flash 64LD F/G
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
IC MCU 32BIT 256KB FLASH 64LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322644-SPC5602DF1MLH4 | SPC5602DF1MLH4 | 685-SPC5602DF1MLH4 | SPC5602DF1MLH4-ND | 89T6745 | SPC5602DF1MLH4 | SPC5602DF1MLH4 | SPC5602DF1MLH4 | SPC5602DF1MLH4 | SPC5602DF1MLH4 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 32 Bit, Power, 48Mhz, Lqfp-64; Product Range Nxp | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 4 KB | 64 KB | 256 KB | |||||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |