The SPC5602DF1CLH3R is a 32-bit automotive microcontroller designed for embedded applications, particularly in vehicle body control systems. It features a single-core e200z0h CPU that operates at speeds up to 48 MHz, providing efficient processing with a focus on low power consumption. The microcontroller includes 256 KB of on-chip Code Flash memory, 64 KB of Data Flash, and 16 KB of SRAM, all equipped with error correction code (ECC) for enhanced reliability. This device supports a variety of peripherals, including a 12-bit analog-to-digital converter (ADC) with up to 33 channels, multiple serial communication interfaces (including two DSPI and three LINFlex modules), and a full CAN module for robust vehicle networking. The interrupt controller allows for multiple external interrupt sources, enhancing responsiveness in real-time applications. The microcontroller also incorporates a boot assist module for internal Flash programming, a real-time counter, and a crossbar switch architecture that enables concurrent access to peripherals. It is packaged in a 64-pin LQFP format, making it suitable for compact designs. Overall, the SPC5602DF1CLH3R is a versatile choice for engineers looking to implement advanced automotive control systems.
Win Source Part Number: 1264060-SPC5602DF1CL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC56xx Qorivva
Core Processor: e200z0h
Speed: 32MHz
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 16K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935320118528
Base Product Number: SPC5602
IC MCU 32BIT 256KB FLASH 64LQFP Product overview: SPC5602DF1CLH3R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5602DF1CLH3R can be used for catalog matching and distributor lookup.
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LQFP
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 256KB Flash, 32MHz, -40/+85degC, Automotive Grade, QFP 64
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264060-SPC5602DF1CLH3R | 685-SPC5602DF1CLH3R | SPC5602DF1CLH3R-ND | SPC5602DF1CLH3R | SPC5602DF1CLH3R | SPC5602DF1CLH3R | SPC5602DF1CLH3R |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB | 64 KB | 256 KB | ||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH |