NXP Semiconductors Microcontrollers SPC5602BK0MLL6

Description
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14131-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14131-ND
Microcontrollers 568-14131-ND
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC5602BK0MLL6 - 813302-SPC5602BK0MLL6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5602BK0MLL6
813302-SPC5602BK0MLL6
Embedded - Embedded - Microcontrollers - SPC5602BK0MLL6 813302-SPC5602BK0MLL6
Manufacturer: NXP USA Inc. Win Source Part Number: 813302-SPC5602BK0MLL 6 Packaging: Tray Mounting Style: SMD Core Processor: e200z0h Speed: 64MHz Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 24K x 8 Data Converters: A/D 28x10b Oscillator Type: Internal Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 100-LQFP Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours) Part Number Series: SPC5602 Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Manufacturer: NXP USA Inc.
Win Source Part Number: 813302-SPC5602BK0MLL6
Packaging: Tray
Mounting Style: SMD
Core Processor: e200z0h
Speed: 64MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 79
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 24K x 8
Data Converters: A/D 28x10b
Oscillator Type: Internal
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 100-LQFP
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)
Part Number Series: SPC5602
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Buy Now
 - SPC5602BK0MLL6 - Rochester Electronics
Newburyport, MA, United States
MPC5602B - BOLERO 512K-NXP 32-bit MCU, e200 Power Architecture core, 256KB Flash

MPC5602B - BOLERO 512K-NXP 32-bit MCU, e200 Power Architecture core, 256KB Flash

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-SPC5602BK0MLL6
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-SPC5602BK0MLL6
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: SPC5602BK0MLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5602BK0MLL6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100LQFP Product overview: SPC5602BK0MLL6 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5602BK0MLL6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC5602BK0MLL6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5602BK0MLL6
Microcontrollers SPC5602BK0MLL6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5602BK0MLL6
32-bit Microcontrollers - MCU SPC5602BK0MLL6
32-bit Microcontrollers - MCU 256KB Flash 64MHz -40/+125degC

32-bit Microcontrollers - MCU 256KB Flash 64MHz -40/+125degC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5602BK0MLL6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5602BK0MLL6
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5602BK0MLL6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - SPC5602BK0MLL6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5602BK0MLL6
Embedded - Microcontrollers SPC5602BK0MLL6
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - SPC5602BK0MLL6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5602BK0MLL6
Microcontrollers SPC5602BK0MLL6
e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

e200z0h MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14131-ND 813302-SPC5602BK0MLL6 SPC5602BK0MLL6 685-SPC5602BK0MLL6 SPC5602BK0MLL6 SPC5602BK0MLL6 SPC5602BK0MLL6 SPC5602BK0MLL6 SPC5602BK0MLL6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - SPC5602BK0MLL6 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 28x10b
RAM 24 KB 256 KB 24 KB 24 KB 24 KB 24 KB
ROM 256 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers