e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 80MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
IC MCU 32BIT 3MB FLASH 416PBGA
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 3MB Flash, 80MHz, -40/+125degC, Automotive Grade, PBGA 416
IC MCU 32BIT 3MB FLASH 416PBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5566MZP80-ND | SPC5566MZP80 | SPC5566MZP80 | SPC5566MZP80 | SPC5566MZP80 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 40x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 3000 KB |