Win Source Part Number: 1356642-SPC5566MZP13
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: MPC55xx Qorivva
Package: Tray
Product Status: Active
Package / Case: 416-BBGA
Supplier Device Package: 416-PBGA (27x27)
Base Product Number: SPC5566
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 132MHz
Number of I/O: 256
Core Processor: e200z6
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Voltage - Supply (Vcc/Vdd): 1.35V ~ 1.65V
Data Converters: A/D 40x12b
Oscillator Type: External
IC MCU 32BIT 3MB FLASH 416PBGA Product overview: SPC5566MZP132 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5566MZP132 can be used for catalog matching and distributor lookup.
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 3MB Flash, 132MHz, -40/+125degC, Automotive Grade, PBGA 416
IC MCU 32BIT 3MB FLASH 416PBGA
IC MCU 32BIT 3MB FLASH 416PBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1356642-SPC5566MZP132 | 685-SPC5566MZP132 | 568-14868-ND | SPC5566MZP132 | SPC5566MZP132 | SPC5566MZP132 | SPC5566MZP132 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 3MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 132 MHz | 132 MHz | 132 MHz | 132 MHz | 132 MHz | ||
| RAM | 3000 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 1.35 to 1.65 volts | 1.35 to 1.65 volts | 1.35 to 1.65 volts | 1.65 volts |