e200z6 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 132MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | SPC5566MVR132,557 |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active |
| Clock Speed | 132 MHz |
| RAM | 128 KB |