IC MCU 32B 1.5MB FLASH 208MAPBGA Product overview: SPC5517GAVMG80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.5MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5517GAVMG80 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264075-SPC5517GAVMG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC55xx Qorivva
Core Processor: e200z0, e200z1
Speed: 80MHz
Standard Package: 450
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 144
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
RAM Size: 80K x 8
Data Converters: A/D 40x12b
Oscillator Type: Internal
Package / Case: 208-BGA
Supplier Device Package: 208-BGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.25V
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935322911557
Base Product Number: SPC5517
e200z0, e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz 1.5MB (1.5M x 8) FLASH 208-BGA (17x17)
e200z0, e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Dual-Core 80MHz 1.5MB (1.5M x 8) FLASH 208-BGA (17x17)
IC MCU 32B 1.5MB FLASH 208MAPBGA
IC MCU 32B 1.5MB FLASH 208MAPBGA
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch, 1.5MB Flash, 80MHz, -40/+105degC, Automotive Grade, MAPBGA 208
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5517GAVMG80 | 1264075-SPC5517GAVMG80 | SPC5517GAVMG80-ND | SPC5517GAVMG80 | SPC5517GAVMG80 | SPC5517GAVMG80 | SPC5517GAVMG80 |
| Product Name | 1.5MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 80 KB | 1500 KB | 80 KB | 80 KB | 80 KB | ||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 4.5 to 5.25 volts | 4.5 to 5.25 volts | 4.5 to 5.25 volts | 5.25 volts | |||
| Serial Interface | CAN/I2C/SCI/SPI | CAN; SPI; SCI |