IC MCU 32B 1.5MB FLASH 208MAPBGA Product overview: SPC5517EAVMG80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.5MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5517EAVMG80 can be used for catalog matching and distributor lookup.
e200z0, e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Dual-Core 66MHz 1.5MB (1.5M x 8) FLASH 208-BGA (17x17)
MPC5517 - NXP 32-bit MCU, Power Arch, 1.5MB Flash, 80MHz, -40/+125degC, Automotive Grade, MAPBGA 208
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch, 1.5MB Flash, 80MHz, -40/+125degC, Automotive Grade, MAPBGA 208
IC MCU 32B 1.5MB FLASH 208MAPBGA
e200z0, e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Dual-Core 66MHz 1.5MB (1.5M x 8) FLASH 208-BGA (17x17)
IC MCU 32B 1.5MB FLASH 208MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC5517EAVMG80 | SPC5517EAVMG80-ND | SPC5517EAVMG80 | SPC5517EAVMG80 | SPC5517EAVMG80 | SPC5517EAVMG80 | SPC5517EAVMG80 |
| Product Name | 1.5MB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Clock Speed | 80 MHz | 66 MHz | 66 MHz | 66 MHz | |||
| RAM | 80 KB | 80 KB | 80 KB | 80 KB | |||
| ROM Type | EEPROM; EEPROM | Flash | Flash | Flash; FLASH | |||
| Supply Voltage | 4.5 to 5.25 volts | 4.5 to 5.25 volts | 5.25 volts | ||||
| Serial Interface | CAN/I2C/SCI/SPI | CAN; SPI; SCI |