NXP Semiconductors Embedded - Embedded - Microcontrollers - SPC5517EAVLU66 SPC5517EAVLU66

Description
MPC5517 - MPC5517-NXP 32-bit MCU, Power Arch core, 1.5MB Flash
Request a Quote Datasheet
Description
MPC5517 - MPC5517-NXP 32-bit MCU, Power Arch core, 1.5MB Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SPC5517EAVLU66 - Rochester Electronics
Newburyport, MA, United States
MPC5517 - MPC5517-NXP 32-bit MCU, Power Arch core, 1.5MB Flash

MPC5517 - MPC5517-NXP 32-bit MCU, Power Arch core, 1.5MB Flash

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SPC5517EAVLU66 - 896984-SPC5517EAVLU66 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5517EAVLU66
896984-SPC5517EAVLU66
Embedded - Embedded - Microcontrollers - SPC5517EAVLU66 896984-SPC5517EAVLU66
Manufacturer: NXP Win Source Part Number: 896984-SPC5517EAVLU6 6 Series: MPC55xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z0, e200z1 series Microcontroller IC 32-Bit Dual-Core 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24) Core Processor: e200z0, e200z1 Speed: 66MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Dual-Core Connectivity: CANbus, EBI/EMI, I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 137 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH Data Converters: A/D 40x12b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.25V Family Name: SPC5517 Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14903, 935310059557, SPC5517EAVLU66-ND

Manufacturer: NXP
Win Source Part Number: 896984-SPC5517EAVLU66
Series: MPC55xx Qorivva
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: e200z0, e200z1 series Microcontroller IC 32-Bit Dual-Core 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Core Processor: e200z0, e200z1
Speed: 66MHz
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 137
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
Data Converters: A/D 40x12b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.25V
Family Name: SPC5517
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14903, 935310059557, SPC5517EAVLU66-ND

Buy Now Datasheet
Microcontrollers - 568-14903-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14903-ND
Microcontrollers 568-14903-ND
e200z0, e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Dual-Core 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z0, e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Dual-Core 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
32-bit 32BIT 1.5MB Embedded Microcontroller MCU - 685-SPC5517EAVLU66 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1.5MB Embedded Microcontroller MCU
685-SPC5517EAVLU66
32-bit 32BIT 1.5MB Embedded Microcontroller MCU 685-SPC5517EAVLU66
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5517EAVLU66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5517EAVLU66 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5517EAVLU66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5517EAVLU66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC5517EAVLU66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5517EAVLU66
Microcontrollers SPC5517EAVLU66
e200z0, e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Dual-Core 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z0, e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Dual-Core 66MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5517EAVLU66
32-bit Microcontrollers - MCU SPC5517EAVLU66
32-bit Microcontrollers - MCU 1.5MB Flash 66MHz -40/+105degC QFP 176

32-bit Microcontrollers - MCU 1.5MB Flash 66MHz -40/+105degC QFP 176

Buy Now Datasheet
Embedded - Microcontrollers - SPC5517EAVLU66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5517EAVLU66
Embedded - Microcontrollers SPC5517EAVLU66
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - SPC5517EAVLU66 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5517EAVLU66
Microcontrollers SPC5517EAVLU66
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5517EAVLU66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5517EAVLU66
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5517EAVLU66
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC5517EAVLU66 896984-SPC5517EAVLU66 568-14903-ND 685-SPC5517EAVLU66 SPC5517EAVLU66 SPC5517EAVLU66 SPC5517EAVLU66 SPC5517EAVLU66 SPC5517EAVLU66
Product Name Embedded - Embedded - Microcontrollers - SPC5517EAVLU66 Microcontrollers 32-bit 32BIT 1.5MB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP176 QFP; Other; 176-LQFP (24x24) LFQP; Other; 176-LQFP Other; Tray QFP; Other; 176-LQFP QFP; Other; 176-LQFP Other; 176-LQFP
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
 - A2C03240700 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Active
Package Type QFP; Other; PG-LQFP-144-801
View Details
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details