e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 66MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
Win Source Part Number: 1264070-SPC5516SAMLU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC55xx Qorivva
Core Processor: e200z1
Speed: 66MHz
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 137
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 40x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.25V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: SPC551
Product Status: Obsolete
Product overview: SPC5516SAMLU66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5516SAMLU66 can be used for catalog matching and distributor lookup.
e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 66MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 1MB FLASH 176LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC5516SAMLU66-ND | 1264070-SPC5516SAMLU66 | 685-SPC5516SAMLU66 | SPC5516SAMLU66 | SPC5516SAMLU66 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | ||
| Bits | Other; A/D 40x12b | ||||
| RAM | 64 KB | 1000 KB | 64 KB | 64 KB | |
| ROM | 1000 KB |