Win Source Part Number: 1264068-SPC5515SAMLU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MPC55xx Qorivva
Core Processor: e200z1
Speed: 66MHz
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 137
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 48K x 8
Data Converters: A/D 40x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.25V
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: SPC551
Product Status: Obsolete
IC MCU 32BIT 768KB FLASH 176LQFP Product overview: SPC5515SAMLU66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5515SAMLU66 can be used for catalog matching and distributor lookup.
e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 66MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 768KB FLASH 176LQFP
IC MCU 32BIT 768KB FLASH 176LQFP
e200z1 MPC55xx Qorivva Microcontroller IC 32-Bit Single-Core 66MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264068-SPC5515SAMLU66 | 685-SPC5515SAMLU66 | SPC5515SAMLU66-ND | SPC5515SAMLU66 | SPC5515SAMLU66 | SPC5515SAMLU66 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 768KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| RAM | 768 KB | 48 KB | 48 KB | 48 KB | 48 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 4.5 to 5.25 volts | 4.5 to 5.25 volts | 4.5 to 5.25 volts | 5.25 volts |