IC DSP 24BIT 196-MAPBGA Product overview: SPAKDSP311VF150 from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SPAKDSP311VF150 can be used for catalog matching and distributor lookup.
IC DSP 24BIT 196-MAPBGA
Win Source Part Number: 1265153-SPAKDSP311VF
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: DSP56K/Symphony
Type: Fixed Point
Voltage - I/O: 3.30V
Standard Package: 2
Mounting: SMD (SMT)
Interface: Host Interface, SSI, SCI
Clock Rate: 150MHz
Non-Volatile Memory: ROM (576B)
On-Chip RAM: 384kB
Voltage - Core: 1.80V
Package / Case: 196-LBGA
Supplier Device Package: 196-LBGA (15x15)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: SPAKD
Product Status: Obsolete
IC DSP 24BIT 196-MAPBGA
IC DSP 24BIT 196-MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-SPAKDSP311VF150 | SPAKDSP311VF150-ND | 1265153-SPAKDSP311VF150 | SPAKDSP311VF150 | SPAKDSP311VF150 |
| Product Name | 24BIT Dsp | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 24-Bit | 24-Bit | 24-Bit | ||
| Package Type | Other; 196-LBGA | Other; 196-LBGA | BGA; Other; 196-LBGA | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Interface Type | Host Interface, SSI, SCI | SCI | SCI; Host Interface, SSI, SCI | SCI; Host Interface, SSI, SCI | SCI; Host Interface, SSI, SCI |