e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 200MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1.5MB FLASH 144LQFP Product overview: SP5742PFK1AMLQ9R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SP5742PFK1AMLQ9R
e200z4 MPC57xx Microcontroller IC 32-Bit Dual-Core 200MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 1.5MB FLASH 144LQFP
IC MCU 32BIT 1.5MB FLASH 144LQFP
IC MCU 32BIT 1.5MB FLASH 144LQFP
32-bit Microcontrollers - MCU 1.5MB NVM, 2 x e200Z4 cores, 200MHz, 192K SRAM, 4 x ADC, 2 x PWM, 2 x SENT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SP5742PFK1AMLQ9R-ND | 685-SP5742PFK1AMLQ9R | SP5742PFK1AMLQ9R | SP5742PFK1AMLQ9R | SP5742PFK1AMLQ9R | SP5742PFK1AMLQ9R | SP5742PFK1AMLQ9R |
| Product Name | Microcontrollers | 32-bit 32BIT 1.5MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 64x12b | ||||||
| RAM | 192 KB | 192 KB | 192 KB | 192 KB | 192 KB | ||
| ROM | 1500 KB |