Win Source Part Number: 1235556-SLRC61003HNE
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: I-Code
Type: RFID Transponder
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 27.12MHz
Interface: I2C, SPI, UART
Standards: EPC, ISO 15693, ISO 18000, NFC
Voltage - Supply: 3V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-HVQFN (5x5)
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: SLRC61003HNE,9353062
Base Product Number: SLRC61003
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1235556-SLRC61003HNE |
| Product Name | RF/IF and RFID - RFID, RF Access, Monitoring ICs |
| Output Options | Inverting |