NXP Semiconductors RFID, RF Access, Monitoring ICs SLRC61002HN,551

Description
IC RFID READER 13.56MHZ 32HVQFN
Datasheet
Description
IC RFID READER 13.56MHZ 32HVQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - SLRC61002HN,551 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
SLRC61002HN,551
RFID, RF Access, Monitoring ICs SLRC61002HN,551
IC RFID READER 13.56MHZ 32HVQFN

IC RFID READER 13.56MHZ 32HVQFN

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - SLRC61002HN,551 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
SLRC61002HN,551
RFID, RF Access, Monitoring ICs SLRC61002HN,551
RFID Reader IC 13.56MHz ISO 15693, ISO 18000-3 I²C, SPI, UART 3V ~ 5.5V 32-VFQFN Exposed Pad

RFID Reader IC 13.56MHz ISO 15693, ISO 18000-3 I²C, SPI, UART 3V ~ 5.5V 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number SLRC61002HN,551 SLRC61002HN,551
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Reader Receiver
Supply Voltage Other; 3V ~ 5.5V Other; 3V ~ 5.5V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54154FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
RF Receivers - 336-2268-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 140 mA
View Details