RT106F Anti Tamper and Security Interface Evaluation Board
Win Source Part Number: 1284852-SLN-VIZN-IOT
Category: Development Boards, Kits, Programmers>Evaluati
Series: i.MX
Type: Interface
Package: Bulk
Standard Package: 1
Function: Anti Tamper and Security
Supplied Contents: Board(s), Cable(s)
Primary Attributes: Facial Recognition
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: RT106F
Secondary Attributes: On-Board LEDs
ECCN: 5A992C
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: NXP USA Inc.
Other Names: 568-SLN-VIZN-IOT,935
Product Status: Obsolete
I.MXRT106F DEV FACE RECOGNITION
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 568-SLN-VIZN-IOT-ND | 1284852-SLN-VIZN-IOT | SLN-VIZN-IOT |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |