KW41Z - Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
Win Source Part Number: 1283532-SLN-RPK-NODE
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver; 802.15.4 (Thread, ZigBee®), Bluetooth® Smart 4.x Low Energy (BLE)
Package: Bulk
For Use With/Related Products: KW41Z
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: NXP USA Inc.
Other Names: 568-13832,SLN-RPK-NO
Base Product Number: SLN-RPK-NODE
Product Status: Obsolete
RAPID IOT PROTOTYPING KIT
DEV KIT, INTERNET OF THINGS; Silicon Manufacturer:NXP; Silicon Core Number:MK64FN1M0VMD1
Development Boards & Kits - ARM IoT Prototyping kit K64-120 MHz KW41Z
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 568-13832-ND | 1283532-SLN-RPK-NODE | SLN-RPK-NODE | 45AC9370 | SLN-RPK-NODE |
| Product Name | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | Dev Kit, Internet Of Things; Silicon Manufacturer Nxp | Development Boards & Kits - ARM |
| Supported System | Wireless Systems; Transceiver | Internet of Things (IoT) |