NXP Semiconductors RF/IF and RFID - RFID, RF Access, Monitoring ICs SL3S4021FHKH

Description
Win Source Part Number: 1235551-SL3S4021FHKH Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: U-Code Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 860MHz ~ 960MHz Interface: I2C Standards: ISO 18000-6 Voltage - Supply: 1.8V ~ 3.6V Package / Case: 8-XFQFN Exposed Pad Supplier Device Package: 8-XQFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935299782125 Base Product Number: SL3S4021
Request a Quote
Description
Win Source Part Number: 1235551-SL3S4021FHKH Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: U-Code Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 860MHz ~ 960MHz Interface: I2C Standards: ISO 18000-6 Voltage - Supply: 1.8V ~ 3.6V Package / Case: 8-XFQFN Exposed Pad Supplier Device Package: 8-XQFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935299782125 Base Product Number: SL3S4021
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235551-SL3S4021FHKH - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235551-SL3S4021FHKH
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235551-SL3S4021FHKH
Win Source Part Number: 1235551-SL3S4021FHKH Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: U-Code Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 860MHz ~ 960MHz Interface: I2C Standards: ISO 18000-6 Voltage - Supply: 1.8V ~ 3.6V Package / Case: 8-XFQFN Exposed Pad Supplier Device Package: 8-XQFN (1.6x1.6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935299782125 Base Product Number: SL3S4021

Win Source Part Number: 1235551-SL3S4021FHKH
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: U-Code
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 860MHz ~ 960MHz
Interface: I2C
Standards: ISO 18000-6
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 8-XFQFN Exposed Pad
Supplier Device Package: 8-XQFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935299782125
Base Product Number: SL3S4021

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235551-SL3S4021FHKH
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details