IC RFID TRANSP 840-960MHZ XSON6
RFID Transponder IC 840MHz ~ 960MHz ISO 18000-6, EPC 1.8V 6-XFDFN
IC RFID TRANSP 840-960MHZ XSON6
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | SL3S1213FTB0,115 | SL3S1213FTB0,115 | SL3S1213FTB0,115 |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Device Type | RFID Transponder | Receiver | |
| Supply Voltage | Other; 1.8V | Other; 1.8V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |