NXP Semiconductors RF/IF and RFID - RFID, RF Access, Monitoring ICs SL3S1204FTB0X

Description
Win Source Part Number: 1235570-SL3S1204FTB0 X Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 840MHz ~ 960MHz Package / Case: 6-XFDFN Supplier Device Package: 6-XSON (1.45x1.00) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935305851115 Base Product Number: SL3S120 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235570-SL3S1204FTB0 X Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 840MHz ~ 960MHz Package / Case: 6-XFDFN Supplier Device Package: 6-XSON (1.45x1.00) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935305851115 Base Product Number: SL3S120 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235570-SL3S1204FTB0X - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235570-SL3S1204FTB0X
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235570-SL3S1204FTB0X
Win Source Part Number: 1235570-SL3S1204FTB0 X Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Frequency: 840MHz ~ 960MHz Package / Case: 6-XFDFN Supplier Device Package: 6-XSON (1.45x1.00) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935305851115 Base Product Number: SL3S120 Product Status: Obsolete

Win Source Part Number: 1235570-SL3S1204FTB0X
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Frequency: 840MHz ~ 960MHz
Package / Case: 6-XFDFN
Supplier Device Package: 6-XSON (1.45x1.00)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935305851115
Base Product Number: SL3S120
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235570-SL3S1204FTB0X
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 411573P - RS Components, Ltd.
Specs
Type TO-52
View Details