NXP Semiconductors RFID, RF Access, Monitoring ICs - SL2S5002FUD,003 SL2S5002FUD,003

Description
Manufacturer: NXP Win Source Part Number: 895323-SL2S5002FUD,0 03 Series: I-Code Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 - 1.5V ~ 1.7V Die Package: Die Package: Bulk Mounting: Surface Mount Family Name: SL2S5002 Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 95000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 895323-SL2S5002FUD,0 03 Series: I-Code Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 - 1.5V ~ 1.7V Die Package: Die Package: Bulk Mounting: Surface Mount Family Name: SL2S5002 Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 95000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - SL2S5002FUD,003 - 895323-SL2S5002FUD,003 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - SL2S5002FUD,003
895323-SL2S5002FUD,003
RFID, RF Access, Monitoring ICs - SL2S5002FUD,003 895323-SL2S5002FUD,003
Manufacturer: NXP Win Source Part Number: 895323-SL2S5002FUD,0 03 Series: I-Code Operating Temperature Range: -40°C ~ 85°C Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 - 1.5V ~ 1.7V Die Package: Die Package: Bulk Mounting: Surface Mount Family Name: SL2S5002 Categories: RF/IF and RFID Case / Package: Die ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 95000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: NXP
Win Source Part Number: 895323-SL2S5002FUD,003
Series: I-Code
Operating Temperature Range: -40°C ~ 85°C
Features: RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 - 1.5V ~ 1.7V Die
Package: Die
Package: Bulk
Mounting: Surface Mount
Family Name: SL2S5002
Categories: RF/IF and RFID
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 95000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 895323-SL2S5002FUD,003
Product Name RFID, RF Access, Monitoring ICs - SL2S5002FUD,003
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467625 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Hard To Find - 7702BC - 1133665-7702BC - Win Source Electronics
Specs
Output Options Inverting
View Details