NXP Semiconductors RF and Wireless - RFID, RF Access, Monitoring ICs SL2S1402FUD,003

Description
IC RFID TRANSP 13.56MHZ WAFER
Description
IC RFID TRANSP 13.56MHZ WAFER

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
SL2S1402FUD,003
RF and Wireless - RFID, RF Access, Monitoring ICs SL2S1402FUD,003
IC RFID TRANSP 13.56MHZ WAFER

IC RFID TRANSP 13.56MHZ WAFER

Supplier's Site
RFID, RF Access, Monitoring ICs - SL2S1402FUD,003 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
SL2S1402FUD,003
RFID, RF Access, Monitoring ICs SL2S1402FUD,003
IC RFID TRANSP 13.56MHZ WAFER

IC RFID TRANSP 13.56MHZ WAFER

Supplier's Site
RFID, RF Access, Monitoring ICs - SL2S1402FUD,003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
SL2S1402FUD,003
RFID, RF Access, Monitoring ICs SL2S1402FUD,003
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 1.5V ~ 1.7V Die

RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 1.5V ~ 1.7V Die

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number SL2S1402FUD,003 SL2S1402FUD,003 SL2S1402FUD,003
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Device Type RFID Transponder Receiver
Supply Voltage Other; 1.5V ~ 1.7V Other; 1.5V ~ 1.7V
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4761-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details