IC RFID TRANSP 13.56MHZ 2FCP
RFID Transponder IC 13.56MHz 2.5V ~ 2.9V 2-FlipChip
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | SL2FCS2001DV/DH,11 | SL2FCS2001DV/DH,11 |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Device Type | RFID Transponder | Receiver |
| Supply Voltage | Other; 2.5V ~ 2.9V | Other; 2.5V ~ 2.9V |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |