NXP Semiconductors RFID, RF Access, Monitoring ICs - SL2FCS2001DV/DH,11 SL2FCS2001DV/DH,11

Description
Manufacturer: NXP Win Source Part Number: 933977-SL2FCS2001DV/ DH,11 Series: I-Connect Operating Temperature Range: -25°C ~ 85°C Features: RFID Transponder IC 13.56MHz - - 2.5V ~ 2.9V 2-FlipChip Package: Reel - TR Package: 2-FlipChip Mounting: Surface Mount Part Status: Obsolete Family Name: SL2FCS2 Categories: RF/IF and RFID Case / Package: 2-FCP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935272507118, SL2FCS2001DV/DH-T, SL2FCS2001DV/DH-T-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 933977-SL2FCS2001DV/ DH,11 Series: I-Connect Operating Temperature Range: -25°C ~ 85°C Features: RFID Transponder IC 13.56MHz - - 2.5V ~ 2.9V 2-FlipChip Package: Reel - TR Package: 2-FlipChip Mounting: Surface Mount Part Status: Obsolete Family Name: SL2FCS2 Categories: RF/IF and RFID Case / Package: 2-FCP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935272507118, SL2FCS2001DV/DH-T, SL2FCS2001DV/DH-T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - SL2FCS2001DV/DH,11 - 933977-SL2FCS2001DV/DH,11 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - SL2FCS2001DV/DH,11
933977-SL2FCS2001DV/DH,11
RFID, RF Access, Monitoring ICs - SL2FCS2001DV/DH,11 933977-SL2FCS2001DV/DH,11
Manufacturer: NXP Win Source Part Number: 933977-SL2FCS2001DV/ DH,11 Series: I-Connect Operating Temperature Range: -25°C ~ 85°C Features: RFID Transponder IC 13.56MHz - - 2.5V ~ 2.9V 2-FlipChip Package: Reel - TR Package: 2-FlipChip Mounting: Surface Mount Part Status: Obsolete Family Name: SL2FCS2 Categories: RF/IF and RFID Case / Package: 2-FCP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 50000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935272507118, SL2FCS2001DV/DH-T, SL2FCS2001DV/DH-T-ND

Manufacturer: NXP
Win Source Part Number: 933977-SL2FCS2001DV/DH,11
Series: I-Connect
Operating Temperature Range: -25°C ~ 85°C
Features: RFID Transponder IC 13.56MHz - - 2.5V ~ 2.9V 2-FlipChip
Package: Reel - TR
Package: 2-FlipChip
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SL2FCS2
Categories: RF/IF and RFID
Case / Package: 2-FCP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 50000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935272507118, SL2FCS2001DV/DH-T, SL2FCS2001DV/DH-T-ND

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - SL2FCS2001DV/DH,11 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RFID, RF Access, Monitoring ICs
SL2FCS2001DV/DH,11
RF and Wireless - RFID, RF Access, Monitoring ICs SL2FCS2001DV/DH,11
IC RFID TRANSP 13.56MHZ 2FCP

IC RFID TRANSP 13.56MHZ 2FCP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 933977-SL2FCS2001DV/DH,11 SL2FCS2001DV/DH,11
Product Name RFID, RF Access, Monitoring ICs - SL2FCS2001DV/DH,11 RF and Wireless - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Voltage Supervisors - 1901781P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details