ETHERNET SWITCH, AEC-Q100, 1GBPS, LFBGA; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:1.14V; Supply Voltage Max:1.3V; Controller IC Case Style:LFBGA; No. of Pins:159Pins; IC Interface Type:MII, RMII, RGMII; OperatingRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 61AC1946 |
| Product Name | Ethernet Switch, Aec-Q100, 1Gbps, Lfbga; Data Rate Nxp |
| Protocol / Network | IEEE 802.3 |