NXP Semiconductors Integrated Circuits (ICs) - Interface - Controllers SJA1105SELY

Description
Win Source Part Number: 1231279-SJA1105SELY Category: Integrated Circuits (ICs)>Interface - Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: SPI Current - Supply: 3.5mA Standards: IEEE 802.3 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 159-LFBGA Supplier Device Package: 159-LFBGA (12x12) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: SJA1105SELY-ND,568-1 3852-2,935309156518, 568-13852-1,568-1385 2-6 Base Product Number: SJA1105
Request a Quote Datasheet
Description
Win Source Part Number: 1231279-SJA1105SELY Category: Integrated Circuits (ICs)>Interface - Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: SPI Current - Supply: 3.5mA Standards: IEEE 802.3 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 159-LFBGA Supplier Device Package: 159-LFBGA (12x12) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: SJA1105SELY-ND,568-1 3852-2,935309156518, 568-13852-1,568-1385 2-6 Base Product Number: SJA1105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1231279-SJA1105SELY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1231279-SJA1105SELY
Integrated Circuits (ICs) - Interface - Controllers 1231279-SJA1105SELY
Win Source Part Number: 1231279-SJA1105SELY Category: Integrated Circuits (ICs)>Interface - Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: SPI Current - Supply: 3.5mA Standards: IEEE 802.3 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 159-LFBGA Supplier Device Package: 159-LFBGA (12x12) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: SJA1105SELY-ND,568-1 3852-2,935309156518, 568-13852-1,568-1385 2-6 Base Product Number: SJA1105

Win Source Part Number: 1231279-SJA1105SELY
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 1,000
Protocol: Ethernet
Function: Switch
Interface: SPI
Current - Supply: 3.5mA
Standards: IEEE 802.3
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 159-LFBGA
Supplier Device Package: 159-LFBGA (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 5A991B1
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: SJA1105SELY-ND,568-13852-2,935309156518,568-13852-1,568-13852-6
Base Product Number: SJA1105

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1231279-SJA1105SELY
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details