NXP Semiconductors Enet Ctrl, 1Gbps, -40 To 105Deg C; Data Rate Nxp SJA1105ELY

Description
ENET CTRL, 1GBPS, -40 TO 105DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LFBGA; No. of Pins:159Pins; IC Interface Type:MII, RMII, RGMII; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENET CTRL, 1GBPS, -40 TO 105DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LFBGA; No. of Pins:159Pins; IC Interface Type:MII, RMII, RGMII; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Ctrl, 1Gbps, -40 To 105Deg C; Data Rate Nxp - 11AC3879 - Newark, An Avnet Company
Chicago, IL, United States
Enet Ctrl, 1Gbps, -40 To 105Deg C; Data Rate Nxp
11AC3879
Enet Ctrl, 1Gbps, -40 To 105Deg C; Data Rate Nxp 11AC3879
ENET CTRL, 1GBPS, -40 TO 105DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LFBGA; No. of Pins:159Pins; IC Interface Type:MII, RMII, RGMII; Product Range:- RoHS Compliant: Yes

ENET CTRL, 1GBPS, -40 TO 105DEG C; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LFBGA; No. of Pins:159Pins; IC Interface Type:MII, RMII, RGMII; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ethernet Switch, 5 Port, 1Gbps, Lfbga159; Data Rate Nxp - 45AC7510 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 5 Port, 1Gbps, Lfbga159; Data Rate Nxp
45AC7510
Ethernet Switch, 5 Port, 1Gbps, Lfbga159; Data Rate Nxp 45AC7510
ETHERNET SWITCH, 5 PORT, 1GBPS, LFBGA159; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LFBGA; No. of Pins:159Pins; IC Interface Type:MII, RMII, RGMII; Operating RoHS Compliant: Yes

ETHERNET SWITCH, 5 PORT, 1GBPS, LFBGA159; Data Rate:1Gbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LFBGA; No. of Pins:159Pins; IC Interface Type:MII, RMII, RGMII; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 11AC3879
Product Name Enet Ctrl, 1Gbps, -40 To 105Deg C; Data Rate Nxp
Protocol / Network IEEE 802.3
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 Port 100GbE Fiber Bypass Network Mezzanine Card for enterprise applications. -  - Advantech
Specs
Processor Type 2 Port 100GbE Fiber Bypass Network Mezzanine Card for enterprise applications.
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details