NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9936DY SI9936DY

Description
Manufacturer: NXP Win Source Part Number: 1249719-SI9936DY Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1249719-SI9936DY Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9936DY - 1249719-SI9936DY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9936DY
1249719-SI9936DY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9936DY 1249719-SI9936DY
Manufacturer: NXP Win Source Part Number: 1249719-SI9936DY Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: NXP
Win Source Part Number: 1249719-SI9936DY
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1249719-SI9936DY
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9936DY
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details