NXP Semiconductors Sensors, Transducers - Temperature Sensors - Analog and Digital Output SE95D,118

Description
Win Source Part Number: 1234042-SE95D,118 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Programmable Limit, Shutdown Mode Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -25°C ~ 100°C (-55°C ~ 125°C) Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 2.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: NXPNXPSE95D,118,568- 8721-2,SE95D-T,568-8 721-1,568-8721-6,935 274141118,SE95D118,2 156-SE95D,118,SE95D, 118,SE95D-T Base Product Number: SE95 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1234042-SE95D,118 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Programmable Limit, Shutdown Mode Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -25°C ~ 100°C (-55°C ~ 125°C) Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 2.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: NXPNXPSE95D,118,568- 8721-2,SE95D-T,568-8 721-1,568-8721-6,935 274141118,SE95D118,2 156-SE95D,118,SE95D, 118,SE95D-T Base Product Number: SE95 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234042-SE95D,118 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234042-SE95D,118
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234042-SE95D,118
Win Source Part Number: 1234042-SE95D,118 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Programmable Limit, Shutdown Mode Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -25°C ~ 100°C (-55°C ~ 125°C) Resolution: 13 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Voltage - Supply: 2.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: NXPNXPSE95D,118,568- 8721-2,SE95D-T,568-8 721-1,568-8721-6,935 274141118,SE95D118,2 156-SE95D,118,SE95D, 118,SE95D-T Base Product Number: SE95 Product Status: Last Time Buy

Win Source Part Number: 1234042-SE95D,118
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Output Switch, Programmable Limit, Shutdown Mode
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: -25°C ~ 100°C (-55°C ~ 125°C)
Resolution: 13 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Voltage - Supply: 2.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: NXPNXPSE95D,118,568-8721-2,SE95D-T,568-8721-1,568-8721-6,935274141118,SE95D118,2156-SE95D,118,SE95D,118,SE95D-T
Base Product Number: SE95
Product Status: Last Time Buy

Buy Now Datasheet
Analog and Digital Output - 568-8721-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
568-8721-2-ND
Analog and Digital Output 568-8721-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 13 b 8-SO

Temperature Sensor Digital, Local -55°C ~ 125°C 13 b 8-SO

Buy Now Datasheet
Analog and Digital Output - 568-8721-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
568-8721-1-ND
Analog and Digital Output 568-8721-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 13 b 8-SO

Temperature Sensor Digital, Local -55°C ~ 125°C 13 b 8-SO

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - SE95D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
SE95D,118
Sensors, Transducers - Temperature Sensors - Analog and Digital Output SE95D,118
SENSOR DIGITAL -55C-125C 8SO

SENSOR DIGITAL -55C-125C 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1234042-SE95D,118 568-8721-2-ND SE95D,118
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
NTC Thermistors - NTC0805J100K - ODG (Origin Data Global)
Specs
Sensor Type Temperature
Package / Mounting Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Biosensor IV4 for Lactate measurement - B.IV4.L.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Line sensors, For spectrophotometry - S10121-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details