NXP Semiconductors 8-bit 60KB 5V Embedded Microcontroller MCU SCS8AC60EACFGE

Description
MCU 8-bit HCS08 S08 CISC 60KB Flash 3.3/5V 44-Pin LQFP Tray Product overview: SCS8AC60EACFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SCS8AC60EACFGE can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit HCS08 S08 CISC 60KB Flash 3.3/5V 44-Pin LQFP Tray Product overview: SCS8AC60EACFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SCS8AC60EACFGE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 60KB 5V Embedded Microcontroller MCU - 685-SCS8AC60EACFGE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 60KB 5V Embedded Microcontroller MCU
685-SCS8AC60EACFGE
8-bit 60KB 5V Embedded Microcontroller MCU 685-SCS8AC60EACFGE
MCU 8-bit HCS08 S08 CISC 60KB Flash 3.3/5V 44-Pin LQFP Tray Product overview: SCS8AC60EACFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SCS8AC60EACFGE can be used for catalog matching and distributor lookup.

MCU 8-bit HCS08 S08 CISC 60KB Flash 3.3/5V 44-Pin LQFP Tray Product overview: SCS8AC60EACFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SCS8AC60EACFGE can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - SCS8AC60EACFGE - 1091912-SCS8AC60EACFGE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SCS8AC60EACFGE
1091912-SCS8AC60EACFGE
Embedded - Embedded - Microcontrollers - SCS8AC60EACFGE 1091912-SCS8AC60EACFGE
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091912-SCS8AC60EACF GE Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 60 kB Interface: I2C, SCI, SPI RAM Size: 2 kB Number of Pins: 44 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 40 MHz Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: S08 Number of Programmable I/O: 34 Number of Timers/Counters: 10

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091912-SCS8AC60EACFGE
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 60 kB
Interface: I2C, SCI, SPI
RAM Size: 2 kB
Number of Pins: 44
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 40 MHz
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: S08
Number of Programmable I/O: 34
Number of Timers/Counters: 10

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SCS8AC60EACFGE 1091912-SCS8AC60EACFGE
Product Name 8-bit 60KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SCS8AC60EACFGE
Data Bus 8 Bit 8 Bit
RAM 2 KB 0.0020 KB
Serial Interface I2C, SCI, SPI I²C; SPI; SCI; I2C, SCI, SPI
Package Type Other; LQFP QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7764AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details