NXP SEMICONDUCTORS
SCIMX27MOP4A -- MICROPROCESSORS
NXP Semiconductors
Microprocessors
SCIMX27MOP4A
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
Description
Microprocessor IC *
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
SCIMX27MOP4A |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Teledyne e2v Semiconductors
Data Bus
64-Bit
Microprocessor Family
, QorIQ ARM Cortex
Package Type
P-BGA; Other; 780 pin FC-PBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|