IC MCU 32BIT ROMLESS 144LQFP Product overview: SCF5250AG120 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SCF5250AG120 can be used for catalog matching and distributor lookup.
Coldfire V2 SCF52xx Microcontroller IC 32-Bit Single-Core 120MHz ROMless 144-LQFP (20x20)
Microprocessor, 32-Bit, 120MHz, CMOS, PQFP144
Coldfire V2 SCF52xx Microcontroller IC 32-Bit Single-Core 120MHz ROMless 144-LQFP (20x20)
Coldfire V2 SCF52xx Microcontroller IC 32-Bit Single-Core 120MHz ROMless 144-LQFP (20x20)
IC MCU 32BIT ROMLESS 144LQFP
IC MCU 32BIT ROMLESS 144LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SCF5250AG120 | SCF5250AG120-ND | SCF5250AG120 | SCF5250AG120 | SCF5250AG120 | SCF5250AG120 | SCF5250AG120 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| Supply Voltage | 1.08 to 1.32 volts | 1.08 to 1.32 volts | 1.32 volts | ||||
| Package Type | Other; Bulk | LFQP; Other; 144-LQFP | QFP; Other; LQFP144 | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | Other; 144-LQFP | |
| Operating Temperature | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |