NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Management - Specialized SCCSP900842R2

Description
Win Source Part Number: 1253170-SCCSP900842R 2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: PC's, PDA's Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP (3.06x3.06) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: SCCSP9 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253170-SCCSP900842R 2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: PC's, PDA's Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP (3.06x3.06) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: SCCSP9 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253170-SCCSP900842R2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253170-SCCSP900842R2
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253170-SCCSP900842R2
Win Source Part Number: 1253170-SCCSP900842R 2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: PC's, PDA's Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 36-UFBGA, WLCSP Supplier Device Package: 36-WLCSP (3.06x3.06) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: SCCSP9 Product Status: Obsolete

Win Source Part Number: 1253170-SCCSP900842R2
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: PC's, PDA's
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 36-UFBGA, WLCSP
Supplier Device Package: 36-WLCSP (3.06x3.06)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: SCCSP9
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - SCCSP900842R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
SCCSP900842R2
Power Management - Specialized SCCSP900842R2
PC's, PDA's PMIC 36-WLCSP (3.06x3.06)

PC's, PDA's PMIC 36-WLCSP (3.06x3.06)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253170-SCCSP900842R2 SCCSP900842R2
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 9210710 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details