IC MCU 32BIT ROMLESS 160QFP Product overview: SC68376BACAB20 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SC68376BACAB20 can be used for catalog matching and distributor lookup.
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
Win Source Part Number: 1336744-SC68376BACAB
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: M683xx
Core Processor: CPU32
Speed: 20MHz
Package: Tray
Standard Package: 120
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 18
Program Memory Type: ROMless
RAM Size: 7.5K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 160-BQFP
Supplier Device Package: 160-QFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: SC68376
Product Status: Not For New Designs
IC MCU 32BIT ROMLESS 160QFP
IC MCU 32BIT ROMLESS 160QFP
IC MCU 32BIT ROMLESS 160QFP
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
32-bit Microcontrollers - MCU 32BIT MCU 8K ROM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SC68376BACAB20 | SC68376BACAB20-ND | 1336744-SC68376BACAB20 | SC68376BACAB20 | SC68376BACAB20 | SC68376BACAB20 | SC68376BACAB20 | SC68376BACAB20 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 20.97 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 7.5 KB | 7.5 KB | 7.5 KB | 7.5 KB | 7.5 KB | 7.5 KB | ||
| ROM | 8 KB | |||||||
| ROM Type | ROM; ROM | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ROMLess; ROMless |