NXP Semiconductors Embedded - Embedded - Microcontrollers - SC5567MZP132 SC5567MZP132

Description
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990599-SC5567MZP132 Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 2 MB Interface: CAN, SCI, SPI RAM Size: 80 kB Number of Pins: 416 Categories: Embedded - Microcontrollers Case / Package: BGA Max Frequency: 135 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990599-SC5567MZP132 Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 2 MB Interface: CAN, SCI, SPI RAM Size: 80 kB Number of Pins: 416 Categories: Embedded - Microcontrollers Case / Package: BGA Max Frequency: 135 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SC5567MZP132 - 990599-SC5567MZP132 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SC5567MZP132
990599-SC5567MZP132
Embedded - Embedded - Microcontrollers - SC5567MZP132 990599-SC5567MZP132
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990599-SC5567MZP132 Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 2 MB Interface: CAN, SCI, SPI RAM Size: 80 kB Number of Pins: 416 Categories: Embedded - Microcontrollers Case / Package: BGA Max Frequency: 135 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990599-SC5567MZP132
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 2 MB
Interface: CAN, SCI, SPI
RAM Size: 80 kB
Number of Pins: 416
Categories: Embedded - Microcontrollers
Case / Package: BGA
Max Frequency: 135 MHz
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now
32-bit 2048KB 1.8V 2.5V Embedded Microcontroller MCU - 685-SC5567MZP132 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 2048KB 1.8V 2.5V Embedded Microcontroller MCU
685-SC5567MZP132
32-bit 2048KB 1.8V 2.5V Embedded Microcontroller MCU 685-SC5567MZP132
MCU 32-bit MPC55xx e200 RISC 2048KB Flash 1.8V/2.5V/3.3V/5V 416-Pin BGA Brick Product overview: SC5567MZP132 from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2048KB, 1.8V, 2.5V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 2048KB, 1.8V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SC5567MZP132 can be used for catalog matching and distributor lookup.

MCU 32-bit MPC55xx e200 RISC 2048KB Flash 1.8V/2.5V/3.3V/5V 416-Pin BGA Brick Product overview: SC5567MZP132 from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2048KB, 1.8V, 2.5V, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 2048KB, 1.8V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SC5567MZP132 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 990599-SC5567MZP132 685-SC5567MZP132
Product Name Embedded - Embedded - Microcontrollers - SC5567MZP132 32-bit 2048KB 1.8V 2.5V Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
RAM 0.0800 KB 80 KB
Serial Interface CAN; SPI; SCI; CAN, SCI, SPI CAN, SCI, SPI
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 8909002528 - Rochester Electronics
Infineon Technologies AG
View Details