PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27)
PowerPC MPC5xx Microcontroller IC 32-Bit Single-Core 40MHz 448KB (448K x 8) FLASH 272-PBGA (27x27)
IC MCU 32BIT 448KB FLASH 272PBGA
IC MCU 32BIT 448KB FLASH 272PBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SC511663MZP40-ND | SC511663MZP40 | SC511663MZP40 | SC511663MZP40 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 32x10b | |||
| RAM | 26 KB | 26 KB | 26 KB | |
| ROM | 448 KB |