Manufacturer: NXP
Win Source Part Number: 086145-SC28L92A1B
Packaging: Tray
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
FIFO's: 16 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PQFP (10x10)
Supply Voltage - Operating: 3.3V, 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 086145-SC28L92A1B |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC28L92A1B |
| Package Type | Surface Mount; SMD (SMT) |