Manufacturer: NXP
Win Source Part Number: 046763-SC26C92A1N
Packaging: Tube/Rail
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Mounting: Through Hole
Number of Channels: 2, DUART
Data Rate (Max): 1Mbps
FIFO's: 8 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-DIP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 046763-SC26C92A1N |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC26C92A1N |
| Package Type | Through Hole |