NXP Semiconductors Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC16C852SVIET,157

Description
IC UART DL 1.8V W/FIFO 36-TFBGA
Datasheet
Description
IC UART DL 1.8V W/FIFO 36-TFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C852SVIET,157 - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
SC16C852SVIET,157
Interface - UARTs (Universal Asynchronous Receiver Transmitter) SC16C852SVIET,157
IC UART DL 1.8V W/FIFO 36-TFBGA

IC UART DL 1.8V W/FIFO 36-TFBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SC16C852SVIET,157
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI3016-FS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Interface - Drivers, Receivers, Transceivers - AM26C31QDRG4 - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details