NXP Semiconductors Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C754BIB80,551 SC16C754BIB80,551

Description
Manufacturer: NXP Win Source Part Number: 793937-SC16C754BIB80 ,551 Packaging: Tray Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 2.5V, 3.3V, 5V Number of Channels: 4, QUART FIFO's: 64 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: SC16C754B Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Data Rate (Maximum): 5Mbps Alternative Parts (Cross-Reference): SC16C754BIBM,128; SC16C754BIBM,151; SC16C754BIA68,529 ; SC16C754BIA68,518; Introduction Date: November 24, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 793937-SC16C754BIB80 ,551 Packaging: Tray Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 2.5V, 3.3V, 5V Number of Channels: 4, QUART FIFO's: 64 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: SC16C754B Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Data Rate (Maximum): 5Mbps Alternative Parts (Cross-Reference): SC16C754BIBM,128; SC16C754BIBM,151; SC16C754BIA68,529 ; SC16C754BIA68,518; Introduction Date: November 24, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C754BIB80,551 - 793937-SC16C754BIB80,551 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C754BIB80,551
793937-SC16C754BIB80,551
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C754BIB80,551 793937-SC16C754BIB80,551
Manufacturer: NXP Win Source Part Number: 793937-SC16C754BIB80 ,551 Packaging: Tray Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 2.5V, 3.3V, 5V Number of Channels: 4, QUART FIFO's: 64 Byte With Auto Flow Control: Yes With False Start Bit Detection: Yes With Modem Control: Yes Family Name: SC16C754B Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Data Rate (Maximum): 5Mbps Alternative Parts (Cross-Reference): SC16C754BIBM,128; SC16C754BIBM,151; SC16C754BIA68,529 ; SC16C754BIA68,518; Introduction Date: November 24, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 793937-SC16C754BIB80,551
Packaging: Tray
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 2.5V, 3.3V, 5V
Number of Channels: 4, QUART
FIFO's: 64 Byte
With Auto Flow Control: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: SC16C754B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Data Rate (Maximum): 5Mbps
Alternative Parts (Cross-Reference): SC16C754BIBM,128; SC16C754BIBM,151; SC16C754BIA68,529 ; SC16C754BIA68,518;
Introduction Date: November 24, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 793937-SC16C754BIB80,551
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C754BIB80,551
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V 16-bit transceiver with 30 Ohm termination resistors; 3-state - 74LVT162245BDGG:11 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
4 suppliers
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - OTX-418-HH-LR8-MS - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 418 MHz
Supply Voltage 2.1 to 3.6 volts
View Details