Manufacturer: NXP
Win Source Part Number: 133668-SC16C654BIEC,
Packaging: Tray
Mounting: SMD (SMT)
Number of Channels: 4, QUART
Data Rate (Max): 5Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 64-LFBGA (6x6)
Supply Voltage - Operating: 2.5V, 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 133668-SC16C654BIEC,551 |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - SC16C654BIEC,551 |
| Package Type | Surface Mount; SMD (SMT) |